EN
  • EN
  • DE

MAX14576EVB+T

Part No MAX14576EVB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC OVP ADJ HIGH ACCURACY 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB, Peripherals
Operating Supply Current 150μA
Supply Voltage - Operating 3.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-UTQFN (2.1x1.6)
Win Source Part Number 1066124-MAX14576EVB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14576EVB+T CAD Model

Description

The MAX14576EVB+T is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and assessment of the MAX14576E USB battery charger detection IC. This advanced evaluation board is an essential tool for engineers and developers looking to integrate USB charging capabilities into their designs with efficiency and precision.

The MAX14576E IC itself is a cutting-edge component that provides a complete solution for USB battery charging and charger detection. It is compliant with USB Battery Charging Specification Rev 1.2, ensuring compatibility with a wide range of USB devices. With its automatic detection of USB standard downstream ports (SDP), dedicated charging ports (DCP), and charging downstream ports (CDP), the MAX14576E simplifies the design of USB charging systems.

The evaluation board, MAX14576EVB+T, showcases the full capabilities of the MAX14576E IC. It comes equipped with all necessary circuitry, including input and output connectors, power supply components, and signal conditioning elements. The board's layout is optimized for minimal noise and interference, providing a reliable platform for accurate performance evaluation.

Features of the MAX14576EVB+T include:

  • Full compliance with USB Battery Charging Specification Rev 1.2
  • Automatic detection of USB port types: SDP, DCP, and CDP
  • On-board USB connectors for immediate plug-and-play functionality
  • LED indicators for visual feedback on charging status and port type detection
  • Adjustable current-limit settings for design flexibility
  • Thermal overload protection for improved safety
  • Compact and durable design for ease of use in various testing environments

The MAX14576EVB+T evaluation kit is an ideal starting point for developers who need to implement USB charging in their applications, such as smartphones, tablets, cameras, and other portable electronics. With its user-friendly interface and comprehensive feature set, the MAX14576EVB+T provides a streamlined and effective approach to USB charger detection and evaluation.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,495 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess