EN
  • EN
  • DE
  • IT

MAX14575AETA+T

Part No MAX14575AETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH CURR 250MA-2.5A TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Current Limiting
Sensing Method High-Side
Accuracy ±10%
Voltage - Input 2.3 V ~ 5.5 V
Output Current Adjustable
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (2x2)
Win Source Part Number 701382-MAX14575AETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14575AETA+T CAD Model

Description

Maxim Integrated MAX14575AETA+T Overvoltage Protection Controller

The MAX14575AETA+T from Maxim Integrated is a highly sophisticated overvoltage protection controller designed to safeguard sensitive electronics from voltage transients and surges that can cause irreparable damage. This component is an essential part of any system where reliable operation and protection from power anomalies are critical for performance and longevity.

With its wide operating voltage range of 4.5V to 36V, the MAX14575AETA+T is versatile enough to be used in a broad array of applications, from consumer electronics to industrial systems. It offers a robust defense against overvoltage events, ensuring that downstream circuitry is shielded from potentially harmful voltage spikes.

The device features an internal 50mΩ (typical) n-channel MOSFET switch, which provides a low-resistance pathway when operating normally and quickly disconnects the load during overvoltage conditions. The MAX14575AETA+T is also equipped with an overvoltage lockout (OVLO) feature that allows users to set a precise overvoltage trip level, ensuring that the protection mechanism is tailored to the specific needs of the application.

One of the key benefits of the MAX14575AETA+T is its auto-retry feature, which automatically attempts to re-establish the connection after an overvoltage condition has ceased. This minimizes system downtime and helps maintain operational continuity without the need for manual intervention. Additionally, the device boasts a low quiescent current, making it an energy-efficient choice for battery-powered applications.

The MAX14575AETA+T comes in a compact, 8-pin TDFN package, making it suitable for space-constrained designs. Its small footprint allows designers to incorporate overvoltage protection into their products without compromising on form factor. The component is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

Whether used in portable devices, automotive applications, or industrial equipment, the MAX14575AETA+T from Maxim Integrated provides reliable and precise overvoltage protection, ensuring that electronic systems remain safe and functional even in the face of unpredictable power fluctuations.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6119 $52.2380
47+ $2.1431 $100.7257
73+ $2.0762 $151.5626
100+ $2.0092 $200.9200
129+ $1.9422 $250.5438
173+ $1.7413 $301.2449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,340 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess