EN
  • EN
  • DE

MAX14526EEWP-TCS8

Part No MAX14526EEWP-TCS8
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701368-MAX14526EEWP-TCS8
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14526EEWP-TCS8 CAD Model

Description

Maxim Integrated MAX14526EEWP-TCS8 Product Overview

The MAX14526EEWP-TCS8 from Maxim Integrated is a high-performance, feature-rich integrated circuit designed to cater to the needs of advanced electronic applications. This component is part of Maxim Integrated's extensive range of power management ICs and is well-suited for a variety of demanding applications across different sectors, including industrial, automotive, and consumer electronics.

Key Features

  • Voltage Regulation: The device ensures stable voltage regulation, which is critical for maintaining the performance and reliability of electronic systems.
  • Power Management: With its sophisticated power management capabilities, the MAX14526EEWP-TCS8 helps to optimize power consumption, thereby enhancing the energy efficiency of the end product.
  • Compact Design: The IC comes in a compact package, making it an ideal choice for space-constrained applications where real estate on the PCB is at a premium.
  • Robust Protection Features: It includes various protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the device and the system it is part of from potential damage due to electrical anomalies.

Applications

The versatile nature of the MAX14526EEWP-TCS8 allows it to be integrated into a broad array of products. It is particularly useful in:

  • Portable Devices
  • Automotive Systems
  • Power Supply Modules
  • Embedded Systems
  • Consumer Electronics

Technical Specifications

The technical specifications of the MAX14526EEWP-TCS8 include:

  • Package Type: TSSOP-EP
  • Operating Temperature Range: Specified by the manufacturer's datasheet
  • Lead-Free and RoHS Compliant

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX14526EEWP-TCS8 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry.

In summary, the MAX14526EEWP-TCS8 is a testament to Maxim Integrated's dedication to providing innovative and reliable power management solutions. Its combination of power efficiency, compact design, and robust protection features make it a go-to choice for engineers and designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess