EN
  • EN
  • DE

MAX1421ECM+

Part No MAX1421ECM+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701336-MAX1421ECM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1421ECM+ CAD Model

Description

Maxim Integrated's MAX1421ECM+

The MAX1421ECM+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a unique combination of speed, accuracy, and power efficiency. Designed by Maxim Integrated, a leader in analog integration, this ADC is ideal for a wide range of applications, including medical imaging, industrial control systems, data acquisition, and communication systems.

With a conversion rate of up to 65MSPS (mega samples per second), the MAX1421ECM+ provides rapid data processing capabilities, making it suitable for high-speed signal processing tasks. Its 12-bit resolution ensures precise digital representation of the input signal, which is critical for applications that demand high accuracy and fine detail in the conversion process.

The device operates from a single 3.3V supply, minimizing power consumption and making it an excellent choice for portable and battery-operated equipment. Additionally, the MAX1421ECM+ features a fully differential input, which helps to reduce common-mode noise and improve signal integrity, resulting in cleaner and more reliable data acquisition.

The MAX1421ECM+ comes in a compact 48-pin LQFP (Low-profile Quad Flat Package) that saves valuable board space while still providing excellent thermal performance. Its small form factor, combined with low power consumption, makes it an attractive option for space-constrained applications.

Key features of the MAX1421ECM+ include an internal track-and-hold circuit, which simplifies the design by eliminating the need for external components. The device also offers a flexible digital interface, with both parallel and serial LVDS (Low Voltage Differential Signaling) output options, allowing for easy integration into a variety of digital systems.

For designers and engineers looking to build high-performance systems with stringent power and space requirements, the MAX1421ECM+ from Maxim Integrated is a compelling solution. Its blend of speed, precision, and efficiency, packaged in a small footprint, makes it a versatile ADC for a multitude of cutting-edge applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.7412 $94.7412
2+ $91.7798 $183.5596
3+ $88.8195 $266.4585
4+ $85.8592 $343.4368
5+ $76.9773 $384.8865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess