EN
  • EN
  • DE

MAX1415EWE+T

Part No MAX1415EWE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIGMA 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 16
Sampling Rate 500
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 701325-MAX1415EWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1415
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1415EWE+T CAD Model

Description

The MAX1415EWE+T from Maxim Integrated is an advanced, precision 2-channel sigma-delta analog-to-digital converter (ADC) designed for applications requiring high accuracy and low power consumption. This ADC is particularly suited for industrial sensors, medical instrumentation, weigh scales, and process control where precise measurements are crucial.

Key Features:

  • High Precision: The MAX1415EWE+T offers 24-bit resolution with no missing codes, providing exceptional accuracy for sensitive analog signals.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a supply voltage from +2.7V to +3.6V, ensuring minimal power draw.
  • Dual-Channel Flexibility: With two differential analog input channels, this ADC allows for simultaneous sampling, making it ideal for balanced measurement systems.
  • Programmable Gain Amplifier (PGA): The integrated PGA provides selectable gains of 1, 2, 64, and 128, accommodating a range of input signal amplitudes.
  • Internal Oscillator: The built-in oscillator simplifies the design by eliminating the need for external clock components.
  • On-Chip Calibration: Both system and self-calibration options are available, ensuring long-term accuracy without external intervention.
  • Serial Interface: The device features a SPI-compatible serial interface for straightforward communication with microcontrollers and digital systems.

Applications:

  • Industrial Sensing and Process Control
  • Medical Instrumentation
  • Weigh Scales
  • Portable Instrumentation

The MAX1415EWE+T comes in a compact 16-pin QSOP package, making it a space-saving solution for dense PCB layouts. Its extended temperature range of -40°C to +85°C ensures reliable performance in harsh environmental conditions. Maxim Integrated's commitment to quality and reliability is evident in this precision ADC, which is designed to meet the rigorous demands of high-precision data acquisition systems.

Note: The MAX1415EWE+T is RoHS compliant and lead-free, adhering to environmental standards.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess