EN
  • EN
  • DE

MAX1400CAI

Part No MAX1400CAI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 18-Bit, Low-Power, Multichannel, Oversampling Sigma-Delta ADC | IC ADC 18BIT SIGMA-DELTA 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 18
Sampling Rate (Per Second) 480
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number MAX1400
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212132-MAX1400CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX1400CAI CAD Model

Description

Introducing the MAX1400CAI from Maxim Integrated

The MAX1400CAI is a highly integrated, low-power analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision ADC is an ideal choice for a wide range of applications requiring high-resolution data conversion, including industrial control systems, medical devices, and scientific instrumentation.

At the heart of the MAX1400CAI lies a 16-bit sigma-delta ADC that delivers exceptional accuracy and noise performance. The device boasts a differential input and an on-chip programmable gain amplifier (PGA), which provides selectable gains of 1, 2, 4, or 8, allowing for flexible signal scaling to maximize dynamic range.

The MAX1400CAI operates from a single +5V supply, simplifying power supply design. Its power-saving features include a low-power shutdown mode and an auto-shutdown function that reduces power consumption when the ADC is not in active conversion, making it suitable for battery-powered and energy-efficient systems.

With its integrated features, the MAX1400CAI offers a complete system-on-chip solution for data acquisition. It includes a precision voltage reference and an onboard oscillator, which eliminates the need for external components and reduces system complexity and cost. The device also provides a simple SPI-compatible serial interface, making it easy to connect to microcontrollers and digital systems.

For enhanced system reliability, the MAX1400CAI features a self-calibration function, which compensates for offset and gain errors, ensuring accurate measurements over time and temperature variations. It also includes a 50Hz/60Hz notch filter to reduce the effects of power-line noise, further improving measurement quality.

Encased in a compact 28-pin SSOP package, the MAX1400CAI is designed for space-constrained applications. Its industrial temperature range of -40°C to +85°C guarantees reliable operation across diverse environmental conditions.

In summary, the MAX1400CAI from Maxim Integrated is a versatile, high-precision ADC that offers a comprehensive set of features, making it a top choice for engineers and designers seeking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6807 $86.0421
5+ $23.5330 $117.6650
8+ $22.7975 $182.3800
11+ $22.0621 $242.6831
14+ $21.3268 $298.5752
19+ $19.1206 $363.2914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess