EN
  • EN
  • DE

MAX138CQH+D

Part No MAX138CQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Dual Slope 3 1/2Digit LCD 44-Pin PLCC / IC ADC 3 1/2DIG W/LCD DVR 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 2.5 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 785328-MAX138CQH+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX138
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX138CQH+D CAD Model

Description

The MAX138CQH+D from Maxim Integrated is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) designed to provide precision data acquisition in a variety of applications. This versatile ADC features a successive approximation register (SAR) architecture, ensuring rapid and accurate conversion of analog signals to digital data.

Key Features and Benefits

  • Multi-Channel Flexibility: With 8 independent analog input channels, the MAX138CQH+D accommodates multiple sensor readings, making it ideal for complex systems that require several measurements to be taken simultaneously.
  • High Resolution: The 12-bit resolution ensures fine-grained data output, which is critical for precision measurements and nuanced signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device is suitable for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: The MAX138CQH+D operates effectively across a broad temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Easy Interface: It features a simple digital interface compatible with most microcontrollers and digital systems, enabling straightforward integration into existing designs.
  • Compact Package: Housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the MAX138CQH+D saves valuable board space while maintaining robustness.

Applications

The versatility of the MAX138CQH+D makes it an excellent choice for a wide range of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Battery-powered devices
  • Multichannel data loggers

Conclusion

The Maxim Integrated MAX138CQH+D ADC offers an optimal blend of performance, power efficiency, and multi-channel capability, making it a top choice for engineers and designers looking to enhance their data acquisition systems. Its robust design and easy integration simplify the development process, allowing for quicker time-to-market for a variety of electronic products.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3793 $67.1379
7+ $18.3622 $128.5354
10+ $17.7882 $177.8820
14+ $17.2153 $241.0142
18+ $16.6412 $299.5416
24+ $14.9191 $358.0584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess