EN
  • EN
  • DE

MMSZ8V2ET1G

Part No MMSZ8V2ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 500nA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 124616-MMSZ8V2ET1G
Ultra Librarian 3D Model Ultra Librarian MMSZ8V2ET1G CAD Model

Description

ON Semiconductor MMSZ8V2ET1G Zener Diode

The MMSZ8V2ET1G is a high-quality Zener diode from ON Semiconductor, renowned for its precision voltage regulation and reliable performance in a variety of electronic applications. This component is specifically designed to provide a regulated voltage of 8.2V, making it an excellent choice for voltage reference or voltage clamping applications.

Constructed with ON Semiconductor's advanced silicon technology, the MMSZ8V2ET1G offers superior stability and low leakage current, which ensures efficient operation and extends the life of the device. Its standard Zener breakdown voltage range is from 2.4V to 91V, and it features a tight tolerance of ±5% on nominal voltage, which is critical for applications that require precise voltage regulation.

Key Features:

  • Voltage Regulation: Provides a steady 8.2V output, perfect for maintaining a stable voltage in electronic circuits.
  • Power Dissipation: Capable of handling up to 500 mW of power dissipation, ensuring robust performance in various environments.
  • Surface Mount Package: Comes in an SOD-123 package, which is ideal for automated assembly processes and space-constrained applications.
  • Low Leakage Current: Exhibits low leakage current, enhancing the overall efficiency of the device.
  • Wide Operating Temperature Range: Functions effectively across a broad temperature range from -55°C to +150°C, suitable for industrial and commercial applications.

Applications:

The MMSZ8V2ET1G is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Portable devices and battery chargers

With its compact form factor, precise voltage regulation, and high reliability, the ON Semiconductor MMSZ8V2ET1G Zener diode is an essential component for designers and engineers looking to create stable and efficient electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess