Maxim Integrated's MAX134CMH: Precision Voltage Reference
The MAX134CMH from Maxim Integrated is a high-precision voltage reference component that provides a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is engineered to maintain a consistent voltage output despite variations in temperature, load conditions, and power supply fluctuations, making it an essential component for ensuring the reliability and accuracy of electronic systems.
The MAX134CMH is part of a family of low-dropout, micropower voltage references that boast a small size and low power consumption, making them ideal for battery-powered and portable devices. With a typical temperature coefficient as low as 5ppm/°C, the MAX134CMH offers remarkable precision over a wide operating temperature range. Such stability is essential for applications that require precise voltage regulation under varying environmental conditions.
This voltage reference operates from a +4.5V to +5.5V supply voltage, with a typical supply current of only 800µA, which helps to conserve power in sensitive applications. The MAX134CMH comes in a compact 8-pin CerDIP package, allowing it to be integrated into space-constrained designs without sacrificing performance.
Key features of the MAX134CMH include:
- High Accuracy: Ensures reliable and consistent performance for sensitive electronic circuits.
- Low Temperature Coefficient: Provides stable output across a wide temperature range.
- Low Power Consumption: Ideal for portable and battery-operated devices.
- Compact Package: Suitable for use in space-limited applications.
Whether it's for precision data conversion, power management, or control systems, the MAX134CMH is a versatile component that enhances the performance of a broad range of electronic devices. Its combination of accuracy, stability, and power efficiency makes it a preferred choice for designers who require a reliable voltage reference source.
For more detailed specifications and application information, please refer to the official datasheet and technical documentation provided by Maxim Integrated.