EN
  • EN
  • DE

CD74HCT164M96

Part No CD74HCT164M96
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028491-CD74HCT164M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT164M96 CAD Model

Description

Product Overview: CD74HCT164M96

The CD74HCT164M96 is a high-speed, CMOS logic 8-Bit Serial-In/Parallel-Out Shift Register designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HCT family, known for combining the high noise immunity of CMOS technology with the speed of TTL devices. This product is specifically engineered to operate in a wide range of digital applications where serial-to-parallel data conversion is required.

Key Features

  • Logic Type: 8-Bit Serial-In/Parallel-Out Shift Register
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-14
  • Propagation Delay Time: 13ns at 4.5V
  • Output Current: High/Low: 4mA/4mA
  • Logic Family: HCT

Product Description

The CD74HCT164M96 is designed to accept serial data input and provide parallel output data. It features two serial data inputs (A and B), eight parallel data outputs (Q0 to Q7), and a single clock input. The device allows for serial data to be shifted into the register on the rising edge of the clock signal, and once the data is loaded, it can be accessed in parallel format, making it highly suitable for expanding the width of data I/O ports. Additionally, the clear function is asynchronous and active-low, allowing for immediate resetting of the register contents.

With its compatibility with TTL levels, the CD74HCT164M96 can be easily interfaced with older TTL systems, providing a convenient upgrade path without the need for significant redesign. This makes it an ideal choice for interfacing with microprocessors/microcontrollers, digital signal processing, data logging, and other applications requiring a serial to parallel conversion.

The device is provided in a slim SOIC-14 package, ensuring a compact footprint on PCBs, and is characterized for operation from -55°C to 125°C, catering to a wide range of industrial and automotive applications. The CD74HCT164M96 is recognized for its reliability, low power consumption, and ease of use, making it a go-to solution for designers looking for a robust serial-to-parallel data conversion solution.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3717 $50.1795
330+ $0.3050 $100.6500
510+ $0.2954 $150.6540
700+ $0.2859 $200.1300
905+ $0.2764 $250.1420
1,215+ $0.2478 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,150 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess