EN
  • EN
  • DE

MAX13433EESD

Part No MAX13433EESD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701273-MAX13433EESD
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13433EESD CAD Model

Description

The MAX13433EESD is a versatile, high-performance transceiver from Maxim Integrated, designed to facilitate reliable communication in industrial and commercial applications. This advanced transceiver is specifically engineered to operate within the RS-485 and RS-422 communication standards, ensuring compatibility with a wide range of network configurations.

Key Features

  • Half-Duplex Communication: The MAX13433EESD supports half-duplex RS-485/RS-422 communication, allowing for bidirectional data transmission over a single pair of wires, thereby optimizing the use of cabling infrastructure.
  • High Data Rates: With the capability to support data rates up to 20Mbps, this transceiver is suitable for applications requiring fast data transfer, such as high-speed data acquisition systems and complex automation networks.
  • Extended Temperature Range: Designed to withstand harsh environments, the MAX13433EESD operates effectively across a wide temperature range from -40°C to +85°C, making it ideal for industrial settings.
  • Robust ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuits that safeguard against voltage spikes, providing a high level of reliability and longevity in the field.
  • Fail-Safe Receiver: The fail-safe receiver feature ensures a logic-high receiver output when the inputs are open, shorted, or idle, thus enhancing the safety and robustness of the communication system.

Applications

The MAX13433EESD is well-suited for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Telecommunications equipment
  • Data center management

Package and Availability

The transceiver is available in a 16-pin narrow SO package, identified by the part number MAX13433EESD+. Its compact form factor and surface-mount design facilitate easy integration into various circuit designs. For pricing, samples, and further technical details, interested parties are encouraged to visit Maxim Integrated's official website or contact authorized distributors.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,063 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess