EN
  • EN
  • DE

MAX133CPL

Part No MAX133CPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3½ Digit DMM Circuit | IC ADC 3.75DIGIT 20 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Number of Channels 3
Resolution (Bits) 3.75 Digit
Sampling Rate (Per Second) 20
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number MAX133
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212106-MAX133CPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX133CPL CAD Model

Description

Maxim Integrated MAX133CPL: 3 3/4 Digit ADC with Multiplexed BCD Outputs

The MAX133CPL from Maxim Integrated is a sophisticated analog-to-digital converter (ADC) designed for applications that require high-precision digital representation of analog signals. This integrated circuit is particularly suitable for systems where direct digital readout is necessary, as it provides multiplexed BCD (Binary-Coded Decimal) outputs that can be directly interfaced with digital readout systems such as LCDs or seven-segment displays.

The device features a 3 3/4 digit resolution, which means it can display readings from 0 to 3999, providing a detailed and accurate measurement range for a variety of applications. The MAX133CPL operates with a dual-slope integration method, known for its noise rejection capabilities and stability, making it ideal for environments with fluctuating conditions or electrical interference.

One of the key advantages of the MAX133CPL is its ease of use. It includes an on-chip clock oscillator that requires only a single external capacitor to set the frequency, simplifying the design process and reducing the bill of materials. Additionally, the ADC features auto-zeroing capabilities, which eliminate the need for external zero adjustments and ensure consistent performance over time.

The MAX133CPL is also designed with versatility in mind. It offers a wide analog input range and is compatible with both single-ended and differential inputs, giving designers the flexibility to use it in a diverse array of measurement systems. The device's multiplexed BCD output is compatible with most common digital interfaces, allowing for straightforward integration into existing designs.

With its low power consumption, the MAX133CPL is suitable for battery-powered devices, and its power-saving shutdown mode further extends battery life when the ADC is not in active use. The compact 40-pin PDIP (Plastic Dual In-line Package) makes the MAX133CPL a space-saving solution for applications where board real estate is at a premium.

In summary, the Maxim Integrated MAX133CPL is a reliable and accurate ADC that offers a high level of integration, simplifying the design of digital readout systems. Its robust feature set and ease of use make it an excellent choice for a wide range of applications, from industrial instrumentation to consumer electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4632 $60.0952
26+ $4.4826 $116.5476
40+ $4.3428 $173.7120
55+ $4.2019 $231.1045
72+ $4.0621 $292.4712
96+ $3.6417 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess