EN
  • EN
  • DE

MAX13335EGEEA/V+T

Part No MAX13335EGEEA/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO STEREO DIFF 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class AB
Output Type 2-Channel (Stereo)
Operating Supply Voltage 3.3 V ~ 5 V
Features Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 16-QSOP
Package 16-SSOP (0.154", 3.90mm Width)
Win Source Part Number 701255-MAX13335EGEEA/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13335
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX13335EGEEA/V+T CAD Model

Description

Maxim Integrated MAX13335EGEEA/V+T Automotive Audio Amplifier

The MAX13335EGEEA/V+T from Maxim Integrated is a high-performance automotive audio amplifier designed to deliver exceptional sound quality and reliability for automotive infotainment systems. This integrated circuit is specifically tailored for the demanding conditions of the automotive environment, ensuring robust performance even under extreme temperatures and electrical conditions.

At the heart of the MAX13335EGEEA/V+T is a sophisticated audio processing unit capable of driving a 2V RMS output signal into a 10kΩ load with less than 0.02% total harmonic distortion plus noise (THD+N). This impressive performance is achieved through the use of a proprietary volume control topology that maintains audio fidelity across the entire volume range.

The device features a differential input structure that provides excellent common-mode noise rejection, a critical factor in the electrically noisy environment of modern vehicles. This ensures that the audio signal remains crisp and clear, free from the interference that can often plague car audio systems.

For ease of integration into automotive designs, the MAX13335EGEEA/V+T operates over a wide supply voltage range from 4.5V to 5.5V and includes comprehensive fault protection features. These include short-circuit protection, thermal overload protection, and under-voltage lockout, all of which contribute to the longevity and dependability of the end application.

The device is housed in a compact, 16-pin TSSOP package with an exposed pad, which not only saves on PCB space but also enhances thermal dissipation. This packaging, combined with the AEC-Q100 qualification, underscores the MAX13335EGEEA/V+T's suitability for the harsh conditions found in automotive applications.

Overall, the MAX13335EGEEA/V+T is an excellent choice for automotive manufacturers and designers looking to incorporate a high-quality audio amplifier into their infotainment systems. Its combination of audio performance, robust design, and ease of use make it a standout component in the field of automotive audio solutions.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess