EN
  • EN
  • DE

MAX13331GEE/V+T

Part No MAX13331GEE/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Automotive DirectDrive Headphone Amplifiers with Output Protection and Diagnostics
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 135mW x 2 @ 32 Ohm
Operating Supply Voltage 4 V ~ 5.5 V
Features Depop, Short-Circuit Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 16-QSOP
Package 16-SSOP (0.154", 3.90mm Width)
Win Source Part Number 1212104-MAX13331GEE/V+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13331
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX13331GEE/V+T CAD Model

Description

Maxim Integrated MAX13331GEE/V+T Automotive Audio Amplifier

The Maxim Integrated MAX13331GEE/V+T is a high-performance, automotive-grade audio amplifier designed to deliver exceptional sound quality and reliability for in-vehicle audio systems. This advanced amplifier is part of Maxim's portfolio of automotive audio solutions that cater to the increasing demand for high-fidelity sound within the automotive environment.

With a focus on efficiency and power, the MAX13331GEE/V+T operates over a wide supply voltage range and is optimized for low electromagnetic interference (EMI), making it an ideal choice for automotive infotainment and telematics systems. The device incorporates a fully differential input structure, which significantly reduces common-mode noise and improves sound quality.

The amplifier is capable of driving loads down to 4 ohms, and its high output power ensures robust audio performance capable of filling a car's cabin with clear, undistorted sound. The MAX13331GEE/V+T also features a low quiescent current, which minimizes battery drain when the audio system is idle, thus extending the vehicle's battery life.

Built with automotive applications in mind, the MAX13331GEE/V+T is designed to withstand the harsh conditions of the automotive environment. It is compliant with the AEC-Q100 automotive qualification standard, ensuring high reliability and performance over a wide temperature range. This makes the amplifier suitable not only for traditional cars but also for electric and hybrid vehicles where temperature extremes and efficiency are particularly important.

The device comes in a compact, thermally efficient 36-pin SSOP (Shrink Small Outline Package) that allows for space-saving designs in modern automotive interiors. The MAX13331GEE/V+T also features built-in protection circuits, including overtemperature and short-circuit protection, which safeguard the amplifier and the speakers from potential damage during fault conditions.

In summary, the Maxim Integrated MAX13331GEE/V+T is an exceptional choice for automotive manufacturers and aftermarket audio system designers looking for a high-quality, durable, and efficient audio amplifier that meets the rigorous demands of in-vehicle use.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess