EN
  • EN
  • DE

MAX1317ECM+

Part No MAX1317ECM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 4CH 357KSPS 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate 357k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Manufacturer Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 701239-MAX1317ECM+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1317
Introduction Date January 01, 2004
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1317ECM+ CAD Model

Description

The MAX1317ECM+ is a state-of-the-art, high-speed, 16-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated. Designed for superior performance in demanding applications, this ADC offers a remarkable sampling rate of up to 200ksps (kilo-samples per second), making it an ideal choice for high-precision data acquisition systems.

The device features a fully differential input, providing excellent noise rejection and a wide dynamic range, which is critical for applications that require accurate signal processing. The MAX1317ECM+ also includes an internal reference, which simplifies the design process by eliminating the need for external components. This internal reference has a low temperature coefficient, ensuring stable performance across a range of operating conditions.

With its low power consumption, the MAX1317ECM+ is well-suited for portable and battery-powered applications. It operates from a single +5V supply, further simplifying the power supply design. Additionally, the device features a power-down mode, significantly reducing power consumption when the ADC is not in active use.

The digital interface of the MAX1317ECM+ is SPI/QSPI™/MICROWIRE™ compatible, providing easy integration with most microcontrollers and digital systems. This versatility ensures that the ADC can be used in a wide array of applications, including medical instrumentation, industrial control systems, and scientific analysis equipment.

Packaged in a compact 48-pin LQFP (Low Profile Quad Flat Pack), the MAX1317ECM+ is designed to fit into space-constrained applications without compromising performance. Maxim Integrated's commitment to quality and reliability is evident in this product, which is built to meet the rigorous demands of high-performance data acquisition.

Whether you are designing a sophisticated measurement system or upgrading an existing platform, the MAX1317ECM+ offers the precision, speed, and reliability that engineers and developers need to achieve accurate and efficient results.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6807 $70.7228
8+ $14.5080 $116.0640
13+ $14.0540 $182.7020
17+ $13.6013 $231.2221
22+ $13.1474 $289.2428
30+ $11.7879 $353.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess