EN
  • EN
  • DE

MAX13083CSD+T

Part No MAX13083CSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701198-MAX13083CSD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13083CSD+T CAD Model

Description

Maxim Integrated MAX13083CSD+T RS-485/RS-422 Transceiver

The MAX13083CSD+T from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication, encapsulated in a sleek 14-SOIC package. This device is specifically designed to operate within a single 3.3V power supply, making it an ideal component for energy-efficient applications that require robust data transmission capabilities.

One of the key features of the MAX13083CSD+T is its ability to handle high-speed data rates of up to 10Mbps, ensuring quick and reliable communication across networks. This transceiver is also equipped with a 1/4-unit load receiver input impedance, allowing up to 128 transceivers to share a common bus, which is critical for complex network topologies and large-scale industrial systems.

The device boasts a wide common-mode range of -7V to +12V, providing excellent signal integrity and noise immunity, a crucial factor in maintaining data integrity in electrically noisy environments such as factory floors or in the presence of long cable runs. Furthermore, the MAX13083CSD+T features full-duplex communication, supporting simultaneous transmission and reception of data, which is essential for real-time applications.

Maxim Integrated has incorporated fail-safe circuitry into the MAX13083CSD+T, ensuring a logic-high receiver output when the inputs are open, shorted, or idle. This provides a significant advantage in fault-tolerant systems where communication integrity is paramount. Additionally, the device contains thermal shutdown and short-circuit protection, safeguarding the transceiver and the overall system from potential damage due to excessive power dissipation or wiring faults.

For applications that require reduced power consumption, the MAX13083CSD+T offers a low-current shutdown mode, further extending its use in power-sensitive designs. Moreover, the transceiver's extended temperature range from -40°C to +85°C ensures reliable operation in a variety of environmental conditions, making it a versatile choice for industrial automation, building control, and other demanding applications.

In summary, the Maxim Integrated MAX13083CSD+T RS-485/RS-422 transceiver is a robust, high-speed communication solution that provides reliable performance, extensive network connectivity, and advanced protection features, all within a power-efficient and space-saving package.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess