EN
  • EN
  • DE

DS1020S050

Part No DS1020S050
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008030-DS1020S050
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1020S050 CAD Model

Description

The Maxim Integrated DS1020S050 is a highly versatile and programmable delay line designed to provide precise timing adjustments in digital circuits. This integrated circuit is part of Maxim's extensive line of silicon delay lines, which offer a reliable solution for managing signal timing in a wide array of applications including data processing, communication systems, and embedded controls.

Key Features

  • Programmable Delays: The DS1020S050 offers a range of programmable delays, allowing designers to fine-tune the timing of signals in their circuits with high precision.
  • High-Speed Operation: With the capability to operate at high frequencies, this delay line is suitable for fast digital systems that require quick response times.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1020S050 is ideal for battery-powered devices or any application where power conservation is crucial.
  • Wide Voltage Range: The device operates over a wide voltage range, making it flexible for use in systems with varying power supplies.
  • Compact Package: Available in a small-outline package, the DS1020S050 saves valuable board space, which is essential for miniaturized electronic products.

Applications

The DS1020S050 is suitable for a variety of applications where precise timing control is necessary. It excels in:

  • Signal synchronization in digital communications
  • Timing adjustment in high-speed data paths
  • Skew compensation in parallel data buses
  • Waveform generation and timing in embedded systems

Technical Specifications

The DS1020S050 provides a delay range that can be programmed via an external control voltage. It features a 5.0V ±10% supply voltage and an operating temperature range of -40°C to +85°C. The device is available in a 14-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes.

For engineers and designers looking for a reliable and precise delay line, the Maxim Integrated DS1020S050 offers an ideal solution with its programmable features and robust performance. Its integration into a system contributes to achieving the desired timing specifications with ease and efficiency.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1987
Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess