EN
  • EN
  • DE

MAX13080EEPD+T

Part No MAX13080EEPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701181-MAX13080EEPD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13080EEPD+T CAD Model

Description

Maxim Integrated MAX13080EEPD+T RS-485/RS-422 Transceiver

The MAX13080EEPD+T is a high-performance, half-duplex transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. This device is particularly well-suited for industrial applications where long-distance data transmission is required, along with high noise immunity and data integrity.

With its extended temperature range of -40°C to +85°C, the MAX13080EEPD+T is robust and reliable, ensuring stable performance even in harsh environmental conditions. This makes it an ideal choice for industrial networks, HVAC systems, and building automation where temperature fluctuations are common.

Key Features:

  • High-Speed Operation: The transceiver supports data rates up to 16Mbps, enabling quick and efficient data communication across networks.
  • Reduced Power Consumption: It operates with a low supply current of 375µA (typical), which is especially beneficial for power-sensitive applications.
  • Enhanced Protection: The device includes integrated protection features such as ±15kV ESD protection on the transceiver's input and output pins, providing resilience against electrostatic discharges.
  • Fail-Safe Feature: The MAX13080EEPD+T ensures a fail-safe receiver output, which guarantees a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Hot-Swap Capability: This transceiver includes a hot-swap feature that prevents glitches on the data line when the device is plugged into a live backplane.

Applications:

  • Industrial Control Networks
  • Building Automation
  • Networked Security Systems
  • Automated Test Equipment

The MAX13080EEPD+T comes in a space-saving 14-pin TSSOP package, making it suitable for compact designs where board space is at a premium. Its integrated features and robust design ensure reliable communication in systems that require high-speed data transfer and protection against electrical noise and transient voltage events.

With Maxim Integrated's reputation for quality and performance, the MAX13080EEPD+T is a top choice for designers looking to implement RS-485/RS-422 communication in their products with confidence in the reliability and longevity of their communication subsystems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess