EN
  • EN
  • DE

MAX1303BEUP+T

Part No MAX1303BEUP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 115ksps 16-bit Serial 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Conversion Rate 115 ksps
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 105.5 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 16
Number of Channels 4
Number of Converters 1
Number of Pins 20
Operating Supply Voltage 5.25 V
Packaging Tape & Reel (TR)
Polarity Bipolar, Unipolar
Resolution 2 B
RoHS Compliant
Sampling Rate 115 ksps
Signal to Noise Ratio (SNR) 90 dB
Supply Type Analog, Digital
Win Source Part Number 1047165-MAX1303BEUP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1303BEUP+T CAD Model

Description

The MAX1303BEUP+T from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) that offers excellent accuracy and stability. Designed to cater to a wide range of applications, this ADC is perfect for data acquisition systems, industrial control, medical instrumentation, and any other system that requires precise analog-to-digital conversion.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine detail in the analog signal conversion process.
  • Channels: This ADC features eight pseudo-differential input channels, allowing for versatile signal acquisition from a variety of sources.
  • Sampling Rate: It offers a maximum sampling rate of 250ksps, which is suitable for capturing fast-changing signals without losing fidelity.
  • Interface: The device integrates a SPI-compatible serial interface, facilitating easy communication with most microcontrollers and digital systems.
  • Power Supply: The MAX1303BEUP+T operates from a single 5V power supply, making it compatible with standard digital systems and simplifying power management.
  • Package: It comes in a TSSOP-20 package, ensuring a compact footprint suitable for space-constrained applications.

Performance and Reliability

Maxim Integrated's commitment to quality is evident in the MAX1303BEUP+T's design. It features a low-noise architecture, ensuring clean and accurate signal conversion, and its integral nonlinearity (INL) is specified at ±1 LSB, which means the output closely approximates the true input signal. The device also includes an internal reference that simplifies design and improves overall system accuracy.

Applications

The versatility of the MAX1303BEUP+T makes it an ideal choice for a variety of applications. Its high resolution and fast sampling rate are particularly beneficial in:

  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices

Overall, the Maxim Integrated MAX1303BEUP+T ADC is a reliable and precise solution for systems requiring high-quality analog-to-digital conversion.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess