EN
  • EN
  • DE

T520A476M004AE080

Part No T520A476M004AE080
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195692-T520A476M004AE080
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520A476M004AE080 CAD Model

Description

The T520A476M004AE080 is a solid electrolytic capacitor from the Kemet T520 series, engineered for high-performance applications that demand reliability and stability. Featuring a capacitance of 47µF and a voltage rating of 4V, this capacitor is ideally suited for filtering, decoupling, and energy storage in various electronic circuits.

Applications

  • Power management systems in portable electronics
  • DC-DC converters and voltage regulators
  • High-frequency filtering circuits
  • Decoupling in digital circuits
  • Battery-operated devices

Features

  • Stable capacitance across a wide temperature range
  • Low Equivalent Series Resistance (ESR)
  • Solid electrolytic construction for enhanced reliability
  • Surface mount design for efficient board assembly
  • RoHS compliant, ensuring environmental friendliness
  • Extended operational lifespan
  • Polymer cathode technology

Benefits

  • Improved power efficiency and reduced noise due to the low ESR
  • Enhanced reliability and prolonged lifespan
  • Optimized for high-frequency performance
  • Reduced board space requirements
  • Environmentally responsible design
  • Consistent performance under varying temperature conditions
  • Minimized voltage derating needs

Technical Specifications

The T520A476M004AE080 features a capacitance of 47µF with a tolerance of ±20%. It has a voltage rating of 4V and an ESR of 80 mΩ. The operating temperature range is -55°C to +105°C. The case size is A, and it is designed for surface mount assembly. With its polymer cathode, this capacitor offers high volumetric efficiency and exceptional reliability. It is well-suited for applications where stable performance and long life are paramount. The low ESR ensures efficient power delivery and reduces heat generation, while the optimized ripple current rating supports excellent performance in high-frequency environments.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess