EN
  • EN
  • DE

MAX1290ACEI+

Part No MAX1290ACEI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 400k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Mounting Style SMD
Family Part Number MAX1290
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 701147-MAX1290ACEI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1290ACEI+ CAD Model

Description

The MAX1290ACEI+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and speed for a wide range of data acquisition applications. This advanced ADC component is particularly well-suited for systems that require high data throughput rates and minimal power consumption.

Key Features

  • Resolution: 12 bits, providing fine-grain detail in measurement.
  • Channels: 8 differential or 16 single-ended inputs, offering flexibility in signal acquisition.
  • Conversion Rate: Up to 300ksps (kilo-samples per second), enabling rapid data collection.
  • Interface: Serial, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into various systems.
  • Supply Voltage: Operates from a single +5V supply, simplifying power supply design.
  • Package: 28-Pin SSOP (Shrink Small Outline Package), designed for space-saving on PCBs.
  • Temperature Range: -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The MAX1290ACEI+ is ideal for a broad spectrum of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Industrial automation
  • Battery-powered devices

Performance and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1290ACEI+ is no exception. This ADC offers excellent dynamic performance, including a signal-to-noise ratio (SNR) that ensures accurate readings. The low power consumption of the device, coupled with its high-speed operation, makes it an excellent choice for portable and power-sensitive applications.

Easy Integration

Thanks to its versatile interface options, the MAX1290ACEI+ can be easily integrated into a variety of microcontroller or microprocessor-based systems. The inclusion of an internal reference voltage simplifies the design process by reducing the number of external components required for accurate measurements.

For designers and engineers looking for a reliable, high-speed ADC solution, the MAX1290ACEI+ from Maxim Integrated offers the performance and features necessary to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess