EN
  • EN
  • DE

MAX127BCNG

Part No MAX127BCNG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 8k
Number of Inputs 8
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number MAX127
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701136-MAX127BCNG
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX127BCNG CAD Model

Description

The MAX127BCNG is a multifunctional and versatile data acquisition system (DAS) from Maxim Integrated, designed to cater to a wide range of applications that require high precision and reliability. This integrated circuit (IC) comes in a compact 24-pin DIP package, making it suitable for space-constrained applications.

Key Features

  • Multi-Range Inputs: The device offers eight single-ended or four differential inputs, providing flexibility in interfacing with various sensors and input signals.
  • Programmable Input Ranges: Each channel can be independently programmed for 0 to +5V, 0 to +10V, ±5V, or ±10V, allowing the MAX127BCNG to accommodate a variety of signal levels.
  • High Resolution: With 12-bit resolution, the MAX127BCNG ensures precise data conversion, making it ideal for applications that demand accurate measurements.
  • Integrated Sample/Hold: The device features an internal sample/hold function, which provides stable input signal sampling, essential for maintaining data integrity during the conversion process.
  • Serial Interface: The MAX127BCNG communicates with microcontrollers or processors through a standard serial interface, simplifying the integration into digital systems.
  • Single +5V Operation: Operating from a single +5V supply, the IC minimizes power consumption and eases power supply design.

Applications

The MAX127BCNG is suitable for a variety of applications that require high-resolution analog-to-digital conversion, including:

  • Industrial process control
  • Data acquisition systems
  • Robotics and automation
  • Medical instrumentation
  • Energy management systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX127BCNG is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance even in harsh operating conditions. With its robust design and versatile features, the MAX127BCNG is an excellent choice for engineers and designers looking for a dependable data acquisition solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess