EN
  • EN
  • DE
  • IT

MAX127AEAI+T

Part No MAX127AEAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 2-WIRE 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 8k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 701134-MAX127AEAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Family Name MAX127
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX127AEAI+T CAD Model

Description

Maxim Integrated's MAX127AEAI+T: A High-Precision Data Acquisition System

The MAX127AEAI+T from Maxim Integrated is a cutting-edge, multichannel, 12-bit data acquisition system that provides unparalleled precision and versatility for various applications. This integrated circuit (IC) is designed to operate with both single-ended and differential inputs, making it an ideal choice for industrial control systems, process automation, medical equipment, and instrumentation where accurate data conversion is critical.

Key Features:

  • 12-Bit Resolution: The MAX127AEAI+T offers a high-resolution ADC, ensuring detailed and accurate analog-to-digital conversion, which is essential for high-precision applications.
  • 8-Channel Multiplexer: With an 8-channel multiplexer, the device can handle multiple input signals, allowing for the monitoring and processing of several analog sources simultaneously.
  • Programmable Input Ranges: The IC supports four programmable input ranges (±10V, ±5V, 0 to +10V, and 0 to +5V), providing flexibility to work with a wide array of sensors and input signals.
  • Serial Interface: It features a serial interface compatible with SPI™, QSPI™, and MICROWIRE™, ensuring easy integration with most microcontrollers and digital systems.
  • Single Supply Operation: The MAX127AEAI+T operates from a single +5V supply, simplifying power supply design and reducing system power requirements.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications:

  • Industrial Process Controls
  • Robotics
  • Data Acquisition Systems
  • Medical Instruments
  • Instrumentation

The MAX127AEAI+T is housed in a 28-pin SSOP package, offering a compact footprint for space-constrained designs. Its temperature range of -40°C to +85°C ensures reliable performance in harsh environmental conditions. Maxim Integrated's commitment to quality and performance is evident in the MAX127AEAI+T, making it a top choice for engineers and designers looking for a robust and accurate data acquisition solution.

Whether you are developing a complex industrial system or a simple monitoring device, the MAX127AEAI+T provides the precision and reliability needed to ensure accurate data collection and analysis.

You May Also Be Interested in

Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.2181 $107.2181
2+ $103.7594 $207.5188
3+ $100.3008 $300.9024
4+ $89.9249 $359.6996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess