EN
  • EN
  • DE

MAX1249BCEE+T

Part No MAX1249BCEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SERIAL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 10
Sampling Rate 133k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 701106-MAX1249BCEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1249
Introduction Date May 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1249BCEE+T CAD Model

Description

Maxim Integrated MAX1249BCEE+T ADC

The MAX1249BCEE+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a unique combination of features making it ideal for portable and battery-powered applications where space is at a premium and energy efficiency is crucial. This precision ADC comes in a compact QSOP-16 package and is part of a family of devices that provide advanced data acquisition features and a flexible interface.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • Sampling Rate: It offers a sampling rate of up to 108ksps, providing a good balance between speed and power consumption for a variety of applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX1249BCEE+T maintains low power consumption, making it ideal for portable devices.
  • Single Supply Operation: The ADC operates from a single +2.7V to +5.25V supply, simplifying power supply design.
  • Internal Reference: An internal 2.5V reference voltage is included, eliminating the need for external components and further reducing the overall footprint.
  • Flexible Interface: The device features a SPI/QSPI/MICROWIRE-compatible serial interface, allowing for easy integration with most microcontrollers and digital systems.
  • Automatic Shutdown: To conserve power, the ADC has an automatic shutdown feature that powers down the device between conversions.

Applications

The MAX1249BCEE+T is ideally suited for a wide range of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

Its compact size, combined with its feature set, makes the MAX1249BCEE+T a versatile ADC for designers who require high precision and low power consumption. Whether you're developing a handheld medical device, a portable consumer product, or an industrial monitoring system, the MAX1249BCEE+T provides the performance and reliability expected from a leader in analog integration like Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess