EN
  • EN
  • DE

MAX1243BCPA

Part No MAX1243BCPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 8DIP / 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 73k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number MAX1243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354050-MAX1243BCPA
Ultra Librarian 3D Model Ultra Librarian MAX1243BCPA CAD Model

Description

Maxim Integrated's MAX1243BCPA: High-Performance, Low-Power, 12-Bit ADC

The MAX1243BCPA is a compact, high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision and efficiency for a wide range of applications. This 12-bit ADC is a perfect solution for systems where space is at a premium and power consumption is a critical concern, such as portable devices, instrumentation, and control systems.

With its single +5V power supply and low-power consumption, the MAX1243BCPA is optimized for power-sensitive applications. It features a 4-channel multiplexer with two differential and two single-ended inputs, offering flexibility for various signal sources. The device also includes a track/hold amplifier, which ensures accurate sampling of input signals without the need for external components.

The MAX1243BCPA boasts a fast conversion time of just 10μs, allowing for high-speed data acquisition and real-time processing. Its serial interface is SPI™/QSPI™/MICROWIRE™-compatible, making it easy to integrate with a wide range of microcontrollers and digital systems.

Key features of the MAX1243BCPA include:

  • 12-bit resolution for precise data conversion
  • Low power consumption, ideal for battery-operated devices
  • 4-channel multiplexer accommodating multiple input configurations
  • Internal track/hold amplifier simplifying system design
  • Fast 10μs conversion time enabling real-time applications
  • SPI™/QSPI™/MICROWIRE™-compatible serial interface for ease of use
  • Compact 8-pin DIP package suitable for space-constrained applications

The MAX1243BCPA operates over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments. Its robust design and high-quality construction are in line with Maxim Integrated's commitment to delivering durable and dependable components.

Whether you're developing a sophisticated medical device, an energy-efficient portable instrument, or a precision control system, the MAX1243BCPA from Maxim Integrated offers the perfect blend of accuracy, speed, and low power consumption to meet your ADC requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess