EN
  • EN
  • DE

MAX1241BESA+

Part No MAX1241BESA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SERIAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 73k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1065887-MAX1241BESA+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX1241BESA+ CAD Model

Description

MAX1241BESA+ Low-Power, 12-Bit Analog-to-Digital Converter

The MAX1241BESA+ is a compact, high-performance 12-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed with precision and efficiency in mind, this ADC is ideal for portable and battery-powered applications where space is at a premium and power consumption is critical.

With its single-supply operation ranging from 2.7V to 5.25V, the MAX1241BESA+ provides flexibility for various system designs. Its low power consumption, typically drawing just 500μA during operation and only 1μA in shutdown mode, ensures minimal impact on battery life, making it an excellent choice for power-sensitive applications.

The device comes in a space-saving 8-pin SOIC package, making it suitable for space-constrained applications. The MAX1241BESA+ features a serial interface that is SPI/QSPI/MICROWIRE compatible, allowing for easy integration with most microcontrollers and digital systems. This versatile interface ensures straightforward connectivity and data transfer, simplifying the design process for engineers.

One of the standout features of the MAX1241BESA+ is its internal track/hold function, which provides a sampling rate of up to 100ksps. This capability allows for accurate and rapid data acquisition, essential for real-time monitoring and control systems. The ADC's 12-bit resolution ensures precise digital representation of analog signals, making it suitable for a wide range of measurement and control applications.

The MAX1241BESA+ also includes a 4.096V reference voltage, which provides a stable reference for the ADC, enhancing measurement accuracy. Additionally, it offers a differential analog input range of ±VREF, giving designers the flexibility to measure both unipolar and bipolar signals without additional signal conditioning.

Overall, the MAX1241BESA+ from Maxim Integrated is a versatile and reliable ADC solution that delivers high precision and low power consumption. Its compact size, ease of integration, and robust feature set make it an excellent choice for a variety of applications, including portable devices, data acquisition systems, and industrial control and monitoring.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3665 $70.7330
4+ $29.0186 $116.0744
6+ $28.1118 $168.6708
8+ $27.2050 $217.6400
10+ $26.2981 $262.9810
13+ $23.5776 $306.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,895 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess