EN
  • EN
  • DE

MAX121EWE-TG068

Part No MAX121EWE-TG068
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0316+
Reference case SOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 715145-MAX121EWE-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX121EWE-TG068 CAD Model

Description

The MAX121EWE-TG068 is a state-of-the-art analog-to-digital converter (ADC) developed by Maxim Integrated, a renowned leader in the design and manufacturing of innovative analog and mixed-signal products. This ADC is engineered to deliver exceptional accuracy and performance for applications requiring high-resolution data conversion.

Key Features

  • High Resolution: The MAX121EWE-TG068 offers a 12-bit resolution, providing fine granularity for analog signal conversion, which is essential for precision measurement applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this ADC operates with minimal power, making it ideal for battery-powered devices and portable applications.
  • Wide Input Range: The device supports a broad analog input range, accommodating a variety of signal types and amplitudes, ensuring versatility across different use cases.
  • High-Speed Interface: It features a high-speed serial interface, enabling fast data transfer rates that are crucial for real-time processing and control systems.
  • Integrated Reference: An onboard precision voltage reference simplifies the design and reduces the external component count, saving space and cost.
  • Extended Temperature Range: The MAX121EWE-TG068 is designed to operate reliably across a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The high level of precision and adaptability of the MAX121EWE-TG068 makes it an excellent choice for a variety of demanding applications, including:

  • Medical instrumentation
  • Data acquisition systems
  • Industrial control and automation
  • Automotive sensors and diagnostics
  • Portable instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX121EWE-TG068 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the most critical systems.

In summary, the MAX121EWE-TG068 from Maxim Integrated is an advanced 12-bit ADC offering exceptional performance, low power consumption, and high reliability for a wide range of high-precision applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Infineon Technologies
Lowest to $9.7932
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Lowest to $18.2138
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess