EN
  • EN
  • DE

MAX1210CPA

Part No MAX1210CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967263-MAX1210CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1210CPA CAD Model

Description

The MAX1210CPA from Maxim Integrated is a high-quality, 12-bit, 2.7Msps, single +5V supply, low-power analog-to-digital converter (ADC) that offers excellent performance and features for a wide range of applications. This ADC is designed to operate from a single +5V supply, making it an ideal choice for systems where power efficiency is crucial.

With its 12-bit resolution, the MAX1210CPA provides fine detail in signal conversion, allowing for precise measurements and accurate data acquisition. The high sampling rate of up to 2.7 million samples per second enables the capture of fast transient signals, making it suitable for high-speed applications such as medical imaging, digital communications, and data acquisition systems.

The device comes in a compact 20-pin SSOP package, which allows for space-saving on PCBs without compromising on performance. The MAX1210CPA features a fully differential input with a large input range, providing flexibility in interfacing with various signal sources. Its low-power consumption is a significant advantage for portable and battery-operated devices, where extending operational life is essential.

Key Features:

  • Resolution: 12-bit
  • Sampling Rate: Up to 2.7Msps
  • Supply Voltage: Single +5V
  • Package: 20-pin SSOP
  • Input Type: Fully differential
  • Power Consumption: Low

The MAX1210CPA also features an internal 2.048V reference, eliminating the need for external components and simplifying the design process. Additionally, it has an external reference capability, providing flexibility for applications requiring a different reference voltage.

Overall, the MAX1210CPA from Maxim Integrated stands out as an ADC solution that combines speed, precision, and low power consumption in a small package. Whether for industrial control systems, scientific instrumentation, or any application requiring high-speed and accurate analog-to-digital conversion, the MAX1210CPA is an excellent choice that delivers reliable performance.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess