EN
  • EN
  • DE

MAX1197ECM+

Part No MAX1197ECM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description INTEGRATED CIRCUIT / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX119
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 701047-MAX1197ECM+
Ultra Librarian 3D Model Ultra Librarian MAX1197ECM+ CAD Model

Description

Maxim Integrated's MAX1197ECM+: High-Speed, Low-Power, 8-Channel, 10-Bit ADC

The MAX1197ECM+ from Maxim Integrated is a high-performance analog-to-digital converter (ADC) designed for demanding applications that require high speed and low power consumption. This 10-bit ADC features 8 multiplexed channels, making it an ideal choice for multi-channel data acquisition systems, medical imaging, industrial control, and instrumentation applications.

With a conversion rate of up to 45Msps (million samples per second), the MAX1197ECM+ ensures fast data processing, which is critical for real-time applications. The device operates from a single 3.0V to 3.6V power supply, contributing to its low-power profile. Additionally, the MAX1197ECM+ has a power-down mode that reduces power consumption when the ADC is not in active use, further extending battery life in portable applications.

The MAX1197ECM+ features an internal track-and-hold circuit that provides a high degree of flexibility, allowing it to handle input frequencies up to 250MHz. This capability is particularly useful in IF sampling and direct RF sampling applications. The device also includes an onboard reference and a fully differential analog input, which enhances performance by reducing noise and improving signal integrity.

Interface with the MAX1197ECM+ is facilitated through a parallel data interface, which is compatible with many of the standard digital signal processors (DSPs) and microcontrollers found in today's market. This feature simplifies system design and allows for straightforward integration into existing architectures.

The MAX1197ECM+ is available in a 48-pin TQFP package, which is designed to minimize space on the PCB. Maxim Integrated's commitment to quality and reliability is evident in this product, which is built to meet the stringent requirements of industrial and medical applications.

Overall, the MAX1197ECM+ ADC is a versatile and efficient solution for designers looking to improve their system's speed and performance without compromising on power consumption. Its multi-channel capability, high-speed operation, and low-power features make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.8050 $111.6100
3+ $45.7888 $137.3664
4+ $44.3578 $177.4312
6+ $42.9267 $257.5602
7+ $41.4957 $290.4699
10+ $37.2037 $372.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess