EN
  • EN
  • DE

MAX1188BCUP+

Part No MAX1188BCUP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 135ksps 16-bit Parallel 20-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Conversion Rate 135 ksps
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 879 mW
Min Operating Temperature 0 °C
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 16
Number of Channels 1
Number of Circuits 1
Number of Converters 1
Number of Inputs 1
Number of Pins 20
Operating Supply Voltage 5.25 V
Polarity Bipolar
Resolution 2 B
RoHS Compliant
Sampling Rate 135 ksps
Signal to Noise Ratio (SNR) 91 dB
Win Source Part Number 1074848-MAX1188BCUP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1188BCUP+ CAD Model

Description

The MAX1188BCUP+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC is part of Maxim's renowned data converter portfolio, offering excellent dynamic performance with a flexible interface that caters to both serial and parallel configurations.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high accuracy for demanding applications.
  • Sampling Rate: It is capable of a maximum sampling rate of 200ksps (kilo-samples per second), which allows for the capture of fast-changing signals.
  • Power Efficiency: Designed with power-sensitive applications in mind, the MAX1188BCUP+ operates with a low power consumption.
  • Dual-Mode Interface: The ADC supports both SPI and parallel interfaces, offering flexibility in system design and integration.
  • Reference Voltage: It includes an internal reference voltage, but also allows for an external reference to be used, giving designers control over the conversion scale.
  • Input Range: The input range is configurable, which can be set to accommodate different signal levels for versatile application use.
  • Package: The MAX1188BCUP+ comes in a compact 20-pin TSSOP package, suitable for space-constrained designs.

Applications

The MAX1188BCUP+ is ideal for a variety of applications that require high-resolution analog-to-digital conversion. It is particularly well-suited for:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Portable Instrumentation
  • Communication Systems

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX1188BCUP+ is built to ensure consistent performance and is backed by Maxim's rigorous testing and validation processes. With its robust design and proven technology, this ADC is a reliable choice for critical and precision-demanding applications.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9161 $93.8322
4+ $38.4950 $153.9800
5+ $37.2926 $186.4630
7+ $36.0891 $252.6237
9+ $34.8868 $313.9812
12+ $31.2774 $375.3288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,011 pieces
In Stock: 1,006 pieces Factory Stock: 1,005 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess