EN
  • EN
  • DE

SD05.TC

Part No SD05.TC
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0451+
Reference case SOD-323
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
RoHS State Request Verification
Win Source Part Number 720294-SD05.TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD05.TC CAD Model

Description

The SD05.TC is a transient voltage suppressor (TVS) diode manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device provides a fast and reliable clamping action to divert transient energy away from protected circuitry.

Applications

  • Data Lines Protection
  • I/O Ports Protection
  • Microcontroller Protection
  • Portable Electronics
  • Industrial Control Systems

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across protected components.
  • Fast Response Time: Quickly clamps voltage spikes, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • High Surge Capability: Withstands high transient currents without damage.

Benefits

  • Protection from Transient Voltages: Prevents damage to sensitive electronic components.
  • Improved System Reliability: Enhances the robustness of electronic systems.
  • High-Speed Data Protection: Low capacitance ensures minimal signal distortion.
  • Compact Design: Allows for integration into small electronic devices.

Additional Details

The SD05.TC TVS diode is designed to protect electronic circuits from transient voltage events, such as ESD, EFT, and lightning surges. It operates by quickly clamping the voltage across protected components to a safe level, preventing damage from overvoltage conditions. The low clamping voltage ensures that the voltage across the protected components remains below their maximum ratings. The fast response time allows the diode to quickly clamp voltage spikes, minimizing the risk of damage. The low capacitance ensures that the diode does not significantly degrade signal integrity in high-speed data lines. The compact package allows for easy integration into space-constrained designs, such as portable electronics. The high surge capability ensures that the diode can withstand high transient currents without being damaged. The SD05.TC provides a reliable and cost-effective solution for protecting electronic circuits from transient voltage events, improving system reliability and preventing costly repairs.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess