EN
  • EN
  • DE

TDA8444AT/N4

Part No TDA8444AT/N4
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC OCTUPLE 6BIT DAC 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 6
Number of D/A Converters 6
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 4.5 V to 13.2 V
Digital Supply Voltage 4.5 V to 13.2 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating -20°C to 70°C
Case / Package 20-SO
Win Source Part Number 090622-TDA8444AT/N4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8444AT/N4 CAD Model

Description

The TDA8444AT/N4 is a high-quality, octal 6-bit digital-to-analog converter (DAC) designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is specifically engineered to deliver precision and performance for a wide range of applications that require digital-to-analog conversion with multiple output channels.

Key Features

  • Multiple DAC Channels: The TDA8444AT/N4 features eight DAC channels, allowing for simultaneous output of eight analog signals from digital inputs, making it ideal for complex systems that require multi-channel output capabilities.
  • 6-Bit Resolution: With its 6-bit resolution, this DAC provides a balance between precision and data rate, suitable for applications that do not require extremely high resolution but still demand accuracy.
  • Serial Interface: The device includes a serial input interface, facilitating easy connection with microcontrollers or digital signal processors and reducing the number of required I/O pins.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8444AT/N4 operates with a low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: The IC supports a wide operating voltage range, ensuring compatibility with various system power supplies and enhancing its versatility in different design environments.

Applications

The TDA8444AT/N4 is adept for use in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automated test equipment
  • Robotics
  • Data acquisition systems
  • Audio and video equipment

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and reliability, and the TDA8444AT/N4 is no exception. This product is built to meet high standards, ensuring stable performance and longevity in demanding environments.

Conclusion

In conclusion, the TDA8444AT/N4 from NXP Semiconductors is a versatile and efficient solution for systems requiring multiple DAC channels with moderate resolution. Its combination of features makes it an excellent choice for designers looking to integrate reliable digital-to-analog conversion functionality into their projects.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess