EN
  • EN
  • DE

MAX1185ECM/V+

Part No MAX1185ECM/V+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 10-Bit, 20Msps, 3V, Low-Power ADC with Internal Reference and Multiplexed Parallel Outputs | IC ADC 10BIT PIPELINED 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 10
Sampling Rate (Per Second) 20M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Mounting Style SMD
Family Part Number MAX1185
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1211986-MAX1185ECM/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1185ECM/V+ CAD Model

Description

Maxim Integrated's MAX1185ECM/V+ High-Speed ADC

The MAX1185ECM/V+ is a state-of-the-art high-speed analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance in a compact package. This precision ADC is ideal for applications that require high-speed data acquisition, such as medical imaging, communication systems, and digital signal processing.

Key Features

  • Resolution: The MAX1185ECM/V+ boasts a resolution of 16 bits, providing high precision and accuracy in analog signal conversion.
  • Sampling Rate: With a maximum sampling rate of 65Msps (mega-samples per second), this ADC is capable of capturing fast-changing signals without missing critical data.
  • Dual-Channel: It features a dual-channel configuration, allowing simultaneous sampling of two analog inputs, which is particularly useful in stereo audio applications and multiplexed systems.
  • Low Power Consumption: Designed for efficiency, the MAX1185ECM/V+ operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Input Range: It offers a flexible input range, accommodating various signal amplitudes for versatile application across different industries.
  • Interface: The device includes a parallel LVDS (Low-Voltage Differential Signaling) output interface, ensuring high-speed data transfer with reduced noise and improved signal integrity.
  • Package: Enclosed in a small 48-pin LQFP (Low-Profile Quad Flat Package), the MAX1185ECM/V+ is designed for space-constrained applications without compromising on performance.

Applications

The MAX1185ECM/V+ is particularly well-suited for a variety of high-speed data acquisition tasks in:

  • Medical Imaging Systems
  • Wireless and Wired Communication
  • Test and Measurement Equipment
  • High-Resolution Imaging
  • IF Sampling Receivers
  • Portable Instrumentation

With its robust feature set, the MAX1185ECM/V+ from Maxim Integrated is an excellent choice for designers and engineers looking for a reliable and high-performance ADC solution. Its combination of speed, precision, and low power consumption makes it a versatile component for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess