EN
  • EN
  • DE

MAX11664AUB+T

Part No MAX11664AUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SRL 500KSPS 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.2 V to 3.6 V
Digital Supply Voltage 2.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package 10uMAX-EP
Win Source Part Number 111064-MAX11664AUB+T
Ultra Librarian 3D Model Ultra Librarian MAX11664AUB+T CAD Model

Description

Maxim Integrated's MAX11664AUB+T: A High-Precision ADC Solution

The MAX11664AUB+T is an advanced 12-bit analog-to-digital converter (ADC) from Maxim Integrated, offering a perfect blend of precision, power efficiency, and performance for a wide range of applications. This compact, high-speed ADC is designed to operate with a single 2.7V to 3.6V power supply, making it an ideal choice for portable and battery-powered devices where power consumption is a critical concern.

With its small 10-pin µMAX package, the MAX11664AUB+T is optimized for space-constrained applications, providing high-functionality in a miniature footprint. The ADC features an internal track/hold, which provides a throughput rate of up to 300ksps, enabling rapid data acquisition and processing in real-time systems. Its SPI-compatible serial interface facilitates easy integration with most microcontrollers and digital systems, ensuring seamless communication and data transfer.

The device boasts a pseudo-differential unipolar input type, which enhances noise immunity and improves the quality of the signal acquisition in noisy environments. Additionally, the MAX11664AUB+T includes an external reference voltage input, allowing designers to set a custom full-scale range for the ADC, which can be critical for precision measurement applications.

One of the standout features of the MAX11664AUB+T is its excellent dynamic performance, which includes a signal-to-noise ratio (SNR) that ensures accurate readings. This makes it suitable for high-performance data acquisition systems, medical instrumentation, industrial control systems, and any application requiring precise voltage measurements.

Furthermore, the device includes a power-down feature that significantly reduces power consumption when the ADC is not in active conversion mode. This feature is particularly beneficial for battery-powered devices, extending operational lifetime without sacrificing performance.

In summary, the MAX11664AUB+T from Maxim Integrated is a versatile and highly reliable ADC solution that offers superior performance in a compact package. Its precision, speed, and low-power characteristics make it an excellent choice for designers looking to enhance their systems with high-quality analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess