EN
  • EN
  • DE

MAX11613EWC+

Part No MAX11613EWC+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description MAX11613 LOW-POWER, 4-CHANNEL, I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 94.4k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-WFBGA, WLBGA
Supplier Device Package 12-WLP (2.14x1.56)
Mounting Type Surface Mount
Standard Package 118 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881001-MAX11613EWC+
Ultra Librarian 3D Model Ultra Librarian MAX11613EWC+ CAD Model

Description

Maxim Integrated MAX11613EWC+ Overview

The MAX11613EWC+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurement capabilities in a compact package. It is an ideal solution for applications requiring multiple channel inputs, such as industrial control systems, data acquisition, and portable instrumentation.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine-grain voltage level detection which is essential for precision-sensitive applications.
  • Channels: It features 8 single-ended channels or 4 differential pairs, allowing for flexible input configurations to suit various measurement needs.
  • Conversion Rate: With a conversion time as low as 1.5µs, the MAX11613EWC+ ensures rapid data processing, which is crucial for real-time monitoring and control applications.
  • Low Power Consumption: The ADC operates with a single supply voltage of 2.7V to 3.6V, and its power-saving features make it suitable for battery-operated devices.
  • Interface: Communication with microcontrollers is made easy through its SPI-compatible serial interface, facilitating simple integration into existing systems.
  • Package: Encased in a 16-pin WLP (Wafer-Level Package), the MAX11613EWC+ is designed for space-constrained environments.

Applications

The MAX11613EWC+ is versatile and can be used in a wide range of applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Industrial Process Control
  • Medical Monitoring Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX11613EWC+ is no exception. It is built to meet the stringent requirements of industrial and commercial markets, ensuring long-term performance and stability.

Conclusion

In summary, the MAX11613EWC+ from Maxim Integrated is a versatile and efficient solution for a multitude of applications requiring multiple ADC channels, high resolution, and low power consumption. Its compact design and SPI interface make it an excellent choice for designers looking to enhance the performance of their systems with minimal footprint and straightforward connectivity.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess