EN
  • EN
  • DE

MAX1154AEUE

Part No MAX1154AEUE
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 94ksps 10-bit Serial 16-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of A/D Converters 1
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1.25 B
RoHS Compliant
Sampling Rate 94 ksps
Win Source Part Number 1074841-MAX1154AEUE
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1154AEUE CAD Model

Description

The MAX1154AEUE from Maxim Integrated is a high-precision, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional performance for a wide range of applications. This versatile component is suitable for use in systems that require accurate signal processing, such as industrial control systems, medical instruments, and data acquisition modules.

Key Features

  • Resolution: The MAX1154AEUE offers a 12-bit resolution, ensuring fine detail in the digital representation of the analog signal.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it ideal for dynamic applications.
  • Input Range: It features a flexible input range that can be adjusted to match the amplitude of the signal being converted.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1154AEUE is optimal for battery-powered devices or energy-sensitive applications.
  • Interface: The device comes with a user-friendly digital interface that allows for easy integration with microcontrollers and digital signal processors.
  • Package: Available in a TSSOP-16 package, it is compact and can fit into space-constrained designs.

Applications

The MAX1154AEUE is a versatile component that can be utilized in a variety of applications, including:

  • Industrial Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Process Control

Technical Specifications

The technical specifications of the MAX1154AEUE include:

  • 12-Bit Resolution ADC
  • Single-Ended/Differential Input
  • Internal Reference
  • Serial Interface: SPI/QSPI/MICROWIRE
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 2.7V to 3.6V

In conclusion, the MAX1154AEUE from Maxim Integrated is a robust and reliable ADC that offers precision and ease of use for engineers looking to integrate high-quality signal conversion into their designs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess