The MAX11284ETL+ from Maxim Integrated is a high-performance, low-power, single-channel, 24-bit delta-sigma analog-to-digital converter (ADC) that offers industry-leading precision and noise performance. Designed for applications that require very high resolution measurements, such as precision sensing and instrumentation, this ADC features a flexible input range and an integrated programmable gain amplifier (PGA).
Key Features
- High Resolution: With its 24-bit resolution, the MAX11284ETL+ provides high-precision data conversion, making it suitable for applications that demand accurate signal representation.
- Low Noise: The device boasts excellent noise performance, which is critical for signal processing in noise-sensitive applications.
- Programmable Gain: The integrated PGA allows for a selectable gain of up to 128, enabling the ADC to accommodate a variety of input signal levels.
- Flexible Input Range: The ADC supports a wide input range, making it versatile for different types of sensors and input signals.
- Low Power Consumption: Designed with power efficiency in mind, the MAX11284ETL+ is ideal for battery-powered and portable devices.
- Interface Options: The device features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
Applications
The MAX11284ETL+ is well-suited for a variety of high-precision applications, including:
- Medical instrumentation
- Industrial process control
- Weight scales
- Seismic monitoring
- Energy management systems
Technical Specifications
| Parameter |
Value |
| Resolution |
24-Bit |
| Channels |
1 |
| Input Voltage Range |
Programmable |
| Interface |
SPI |
| Operating Temperature |
-40°C to +85°C |
| Package |
TQFN-16 |
The MAX11284ETL+ ADC is a testament to Maxim Integrated's commitment to providing advanced, precision data conversion solutions that meet the rigorous demands of modern electronics.