EN
  • EN
  • DE

MAX11103ATB+T

Part No MAX11103ATB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 3Msps 12-bit Serial 10-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Rate 3 Msps
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.95 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 2
Number of Bits 12
Number of Channels 2
Number of Converters 1
Number of Inputs 2
Number of Pins 10
Operating Supply Voltage 3.6 V
Polarity Unipolar
Resolution 1.5 B
RoHS Compliant
Sampling Rate 3 Msps
Signal to Noise Ratio (SNR) 72 dB
Supply Type Analog, Digital
Win Source Part Number 1030633-MAX11103ATB+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX11103ATB+T CAD Model

Description

Maxim Integrated MAX11103ATB+T Product Overview

The MAX11103ATB+T from Maxim Integrated is a high-performance, low-power, serial 12-bit analog-to-digital converter (ADC) that provides superior functionality for a wide range of applications. This ADC operates from a single 2.35V to 3.6V supply and features a fully differential input, making it ideal for systems requiring high dynamic range and accuracy, such as portable instruments, medical devices, and data acquisition systems.

With its small 10-pin TDFN package, the MAX11103ATB+T offers a compact solution for space-constrained designs. Its advanced design ensures excellent thermal performance and reliability, even in the most demanding environments. The device boasts a sample rate of up to 2Msps, allowing for fast and responsive data capture, which is critical in real-time monitoring and control systems.

The MAX11103ATB+T features an internal reference that simplifies design and reduces external component count, while also supporting an external reference to cater to applications requiring higher precision. Its SPI-compatible serial interface facilitates easy integration with most microcontrollers and digital systems, providing a versatile solution for digital communication.

This ADC also includes an internal FIFO, which helps manage data flow and reduces processor overhead, allowing for more efficient system operation. The device's low power consumption is particularly beneficial for battery-operated devices, where power efficiency is paramount. Additionally, it features a full shutdown mode, further conserving power when the ADC is not in use.

Maxim Integrated's MAX11103ATB+T is designed with a focus on accuracy and reliability, incorporating features such as automatic calibration and a no-missing-codes guarantee. These features ensure consistent performance and high-quality data conversion across various temperature ranges and operating conditions.

In summary, the MAX11103ATB+T is a versatile and efficient ADC solution that delivers high-speed, precise data conversion with minimal power consumption, making it an excellent choice for designers looking to optimize their system's performance and power budget.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2579 $64.5158
4+ $26.4680 $105.8720
6+ $25.6409 $153.8454
9+ $24.8138 $223.3242
11+ $23.9866 $263.8526
14+ $21.5053 $301.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess