EN
  • EN
  • DE

MAX110AEPE

Part No MAX110AEPE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SERIAL 2CH 14BIT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 50
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 207268-MAX110AEPE
Ultra Librarian 3D Model Ultra Librarian MAX110AEPE CAD Model

Description

The MAX110AEPE from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) that offers high-performance features for a wide array of applications. This precision ADC is designed to deliver exceptional accuracy, low power consumption, and ease of integration into various electronic systems.

Key Features:

  • Resolution: The MAX110AEPE boasts a 16-bit resolution, providing fine granularity in the digital representation of analog signals. This ensures detailed and precise measurements, critical for high-precision applications.
  • Sampling Rate: With a moderate sampling rate, this ADC is suitable for applications that require accurate data conversion without the need for ultra-high-speed sampling.
  • Single Supply Operation: The device operates from a single +5V supply, simplifying the power supply design and making it compatible with a broad range of systems and applications.
  • Interface: It features a serial interface, which allows for easy communication with microcontrollers and other digital systems. This interface minimizes the number of required I/O pins, saving space and reducing system complexity.
  • Dual-Channel: The MAX110AEPE is equipped with two analog input channels, providing the flexibility to measure two different signals simultaneously or to implement differential measurements for improved noise immunity.
  • Package: Housed in a PDIP-16 package, the MAX110AEPE is designed for through-hole mounting, which is beneficial for prototyping or applications where surface-mount technology is not preferred.

Applications:

The versatility of the MAX110AEPE makes it an excellent choice for a wide range of applications, including:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Battery-Powered Devices

In conclusion, the MAX110AEPE from Maxim Integrated is a highly reliable and precise ADC that offers a blend of features suitable for diverse applications. Its ease of use, combined with its high resolution and dual-channel capability, make it a go-to choice for engineers and designers looking to enhance their systems with accurate analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2284 $64.9136
9+ $13.3157 $119.8413
14+ $12.8997 $180.5958
19+ $12.4835 $237.1865
24+ $12.0674 $289.6176
33+ $10.8190 $357.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess