EN
  • EN
  • DE

MAX11080GUU/V

Part No MAX11080GUU/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700938-MAX11080GUU/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11080GUU/V CAD Model

Description

The MAX11080GUU/V from Maxim Integrated is a sophisticated analog front-end (AFE) designed to cater to the demanding needs of high-precision data acquisition systems. This integrated circuit is ideal for applications that require accurate monitoring and measurement such as battery management systems, industrial automation, and medical equipment.

At the heart of the MAX11080GUU/V lies a multichannel, high-voltage, 12-bit analog-to-digital converter (ADC) that offers exceptional performance with a sampling rate that ensures real-time data processing. The device is capable of simultaneously sampling multiple channels, which makes it perfect for systems that require synchronized data acquisition from various sources.

This AFE features a wide input common-mode voltage range, which allows it to interface directly with high-voltage signals without the need for additional signal conditioning. This characteristic simplifies the design and reduces the overall component count, leading to a more compact and cost-effective solution. Moreover, the MAX11080GUU/V provides integrated cell balancing and temperature sensing functionalities, which are crucial for battery management systems to maintain efficiency and safety.

The MAX11080GUU/V is designed with reliability in mind, incorporating various protection features such as overvoltage protection and fault detection. These features help to safeguard the system against potential damage caused by abnormal operating conditions. Additionally, the device supports a wide operating temperature range, making it suitable for use in harsh environments.

Communication with microcontrollers or digital systems is made easy through its SPI-compatible serial interface, allowing for straightforward integration into existing designs. The MAX11080GUU/V comes in a compact TSSOP package, which is advantageous for space-constrained applications.

In summary, the MAX11080GUU/V from Maxim Integrated is a versatile and robust AFE that provides high-accuracy measurement capabilities along with integrated features that enhance system reliability and performance. Its ease of use and integration make it an excellent choice for engineers looking to develop advanced monitoring and control systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0929 $60.4645
12+ $9.9226 $119.0712
19+ $9.6119 $182.6261
25+ $9.3024 $232.5600
33+ $8.9917 $296.7261
43+ $8.0619 $346.6617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess