EN
  • EN
  • DE

MAX11043ATL/V+

Part No MAX11043ATL/V+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 16BIT 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Type ADC, DAC
Number of Channels 8
Resolution (Bits) 16 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Family Part Number MAX11043
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 700915-MAX11043ATL/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11043ATL/V+ CAD Model

Description

The MAX11043ATL/V+ is a high-performance, quad-channel, simultaneous-sampling, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion in a variety of demanding applications. With its advanced features and robust design, this ADC is ideal for use in industrial control systems, medical instrumentation, and any system requiring high-speed, accurate data acquisition.

Key Features

  • Simultaneous Sampling: All four channels are sampled at the same time, ensuring accurate multi-channel measurements without phase delay between channels.
  • High Resolution: The 16-bit resolution allows for precise measurement, making it suitable for high-precision applications.
  • High-Speed Performance: With a maximum sample rate of 250ksps (kilo-samples per second), the MAX11043ATL/V+ can handle high-speed signals without sacrificing accuracy.
  • Low Power Consumption: Designed to be energy-efficient, it is ideal for battery-powered devices or power-sensitive applications.
  • Wide Input Range: It accepts a wide range of input voltages, providing flexibility in interfacing with various sensors and input signals.
  • Integrated Features: Includes an internal reference, a temperature sensor, and overvoltage protection, reducing the need for external components and simplifying system design.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment

Technical Specifications

Parameter Value
Resolution 16-Bit
Number of Channels 4
Sample Rate Up to 250ksps
Input Voltage Range ±VREF to ±VREF/2
Interface SPI
Package 40-TQFN-EP

The MAX11043ATL/V+ is a testament to Maxim Integrated's commitment to providing advanced integrated circuits that meet the rigorous demands of modern electronic systems. With its combination of high-speed, precision, and integrated features, this ADC is a reliable choice for professionals seeking to enhance their data acquisition capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess