EN
  • EN
  • DE

MAX11008BETN

Part No MAX11008BETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700910-MAX11008BETN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11008BETN CAD Model

Description

Introducing the MAX11008BETN from Maxim Integrated

The MAX11008BETN is a cutting-edge, high-performance data acquisition system (DAS) from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced chip is designed to cater to the demanding needs of industrial and automotive applications, where precision and reliability are paramount.

Key Features

  • High Accuracy: The MAX11008BETN boasts an impressive 16-bit resolution, ensuring high-precision measurements for critical applications.
  • Multi-Channel Configuration: Equipped with 8 differential channels, this device offers flexibility for various sensor types and monitoring functions.
  • Integrated Features: On-chip features include a temperature sensor, internal clock, and a reference, which facilitate a simplified design and reduce the need for external components.
  • Robust Interface: The SPI-compatible serial interface ensures easy integration with microcontrollers and processors, providing a reliable communication channel.
  • Low Power Consumption: Designed for efficiency, the MAX11008BETN operates with low power requirements, making it ideal for battery-powered or energy-conscious systems.

Applications

The MAX11008BETN is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive sensors and diagnostics
  • Data logging and telemetry systems
  • Portable instrumentation
  • Medical monitoring equipment

Design and Integration

Engineers will appreciate the compact TQFN (Thin Quad Flat No-lead) package of the MAX11008BETN, which is designed to occupy minimal board space while providing maximum functionality. Its comprehensive datasheet and application notes offer detailed guidance for seamless integration into existing and new designs.

In conclusion, the MAX11008BETN from Maxim Integrated is a powerful and versatile DAS solution that delivers high accuracy, multiple channels, and low power consumption. Its robust design and ease of integration make it the go-to choice for professionals looking to enhance the performance and reliability of their industrial and automotive systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess