EN
  • EN
  • DE
  • IT

MAX1085BCSA+T

Part No MAX1085BCSA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 300KSPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 10
Sampling Rate 300k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 700903-MAX1085BCSA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1085
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1085BCSA+T CAD Model

Description

Maxim Integrated MAX1085BCSA+T Analog-to-Digital Converter

The MAX1085BCSA+T is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion in a compact package. This ADC is a part of the MAX1085 series, which is well-suited for a variety of applications including process control, data acquisition systems, and portable instrumentation due to its small size and efficient power consumption.

Key Features:

  • Resolution: The MAX1085BCSA+T offers a 10-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 133ksps (kilo-samples per second), it is capable of handling high-speed signal conversion, making it ideal for real-time applications.
  • Supply Voltage: It operates on a single +2.7V to +5.25V power supply, making it versatile for use in various circuit environments.
  • Low Power Consumption: The device features a low power consumption of just 1.25mW at a 133ksps sampling rate with a 3V supply, which is excellent for battery-powered devices.
  • Interface: It includes a serial interface which is SPI/QSPI/MICROWIRE compatible, allowing for easy integration with microcontrollers and digital systems.
  • Package: The MAX1085BCSA+T comes in an 8-pin SOIC package, providing a compact footprint that is beneficial for space-constrained applications.
  • Operating Temperature: This ADC is designed to operate over the extended industrial temperature range of -40°C to +85°C, assuring reliable performance in harsh conditions.

Applications:

The versatility of the MAX1085BCSA+T makes it an excellent choice for various applications, including:

  • Portable Battery-Powered Devices
  • System Supervision and Monitoring
  • Data Acquisition Systems
  • Process Control Systems
  • Medical Instruments
  • Instrumentation

Maxim Integrated's commitment to quality and reliability is evident in the MAX1085BCSA+T ADC, which offers a combination of performance, efficiency, and size that is hard to match. Whether for industrial, commercial, or medical use, this ADC ensures accurate and reliable conversion of analog signals to digital data, facilitating enhanced processing and control in electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess