EN
  • EN
  • DE

MAX1058BETM+

Part No MAX1058BETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System Single ADC Octal DAC 10bit 48-Pin TQFN EP / IC ADC/DAC 10BIT 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type ADC, DAC
Resolution (Bits) 10 b
Sampling Rate 225k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 785206-MAX1058BETM+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1058
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX1058BETM+ CAD Model

Description

The MAX1058BETM+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion for a wide range of applications. This ADC is an ideal choice for systems that require accurate and reliable data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • Resolution: 10-bit resolution provides fine detail in the analog signal conversion, ensuring accurate representation of the input signal.
  • Channels: It features 4 pseudo-differential input channels, allowing for versatile signal input configurations.
  • Sampling Rate: The device boasts a high-speed sampling rate of up to 300ksps (kilo-samples per second), suitable for capturing rapidly changing signals.
  • Interface: A serial interface facilitates easy communication with microcontrollers and digital systems using SPI, QSPI, MICROWIRE, or DSP-compatible protocols.
  • Power Efficiency: With its low power consumption, the MAX1058BETM+ is optimized for battery-powered and portable devices, helping to extend operational life.
  • Voltage Range: The ADC operates from a single 2.7V to 3.6V power supply, accommodating a variety of power environments.
  • Package: It comes in a compact 48-pin TQFN package, which saves valuable board space while still providing robust functionality.

Applications

The MAX1058BETM+ is versatile enough to be used in a multitude of applications that require high precision and fast data acquisition. Its robust feature set makes it suitable for:

  • Industrial process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices and equipment
  • Battery-powered applications
  • Automotive systems

Conclusion

Overall, the MAX1058BETM+ from Maxim Integrated is a reliable and efficient solution for precision analog-to-digital conversion. Its combination of high-speed, low power consumption, and multiple input channels makes it an excellent choice for designers looking to enhance the performance of their data-sensitive applications.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1748 $50.8740
12+ $8.3486 $100.1832
19+ $8.0877 $153.6663
26+ $7.8268 $203.4968
34+ $7.5659 $257.2406
45+ $6.7832 $305.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess