EN
  • EN
  • DE
  • IT

MAX1011CEG+

Part No MAX1011CEG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Flash 90Msps 6-bit Parallel 24-Pin QSOP / IC ADC 6BIT 90MSPS 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 6
Sampling Rate 90M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration PGA-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 3.3V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 785201-MAX1011CEG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1011
Introduction Date February 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1011CEG+ CAD Model

Description

Introducing the MAX1011CEG+ from Maxim Integrated

The MAX1011CEG+ is a highly sophisticated, mixed-signal microcontroller that seamlessly integrates the power of analog and digital technologies to deliver exceptional performance in a wide range of applications. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable products, the MAX1011CEG+ is designed to cater to the demanding needs of modern electronic systems.

This versatile microcontroller features a high-precision analog-to-digital converter (ADC) that boasts a 12-bit resolution, ensuring accurate data acquisition and measurement. The ADC operates at a high speed, providing rapid conversion rates that are essential for real-time applications. With its integrated sample-and-hold circuit, the MAX1011CEG+ captures analog signals with precision, making it an ideal choice for industrial control systems, medical devices, and complex sensor interfaces.

The device operates over a wide supply voltage range, offering flexibility in various power environments, and is characterized by its low power consumption. This makes it suitable for battery-operated devices where power efficiency is crucial. The MAX1011CEG+ comes in a compact, surface-mountable 24-pin QSOP package, which allows for space-saving designs and is compatible with automated assembly processes, reducing production costs and time-to-market.

On the digital side, the MAX1011CEG+ is equipped with a robust microcontroller unit (MCU) that provides powerful computational capabilities. The MCU is supported by an array of features, including multiple digital I/O ports, serial communication interfaces, and a versatile timer system. These features enable the device to handle complex tasks and provide connectivity with other components within a system.

Additionally, the MAX1011CEG+ is designed with robustness in mind, featuring built-in protection against electrostatic discharge (ESD) and overvoltage conditions, ensuring long-term reliability and stability in harsh environments.

For engineers and designers looking for a high-performance, integrated solution, the MAX1011CEG+ from Maxim Integrated offers the perfect blend of analog precision and digital flexibility, making it a top choice for advanced electronic designs.

You May Also Be Interested in

Texas Instruments
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Lowest to $1.3038
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess