EN
  • EN
  • DE

MAX1005CEE+T

Part No MAX1005CEE+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC UNDERSAMPLER IF 16-QSOP / RF IC IF Undersampler PCS, PHS, WLL Parallel Logic Interface 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function IF Undersampler
RF Type PCS, PHS, WLL
Secondary Attributes Parallel Logic Interface
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX1005
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 481582-MAX1005CEE+T
Ultra Librarian 3D Model Ultra Librarian MAX1005CEE+T CAD Model

Description

Maxim Integrated MAX1005CEE+T Product Overview

The MAX1005CEE+T from Maxim Integrated is a high-precision, mixed-signal microcontroller that has been specifically designed to offer a robust combination of performance, efficiency, and versatility for a wide range of applications. This component is particularly suitable for systems that require accurate analog-to-digital conversions, complex digital signal processing, and low-power consumption.

Key Features

  • Integrated Analog Features: The MAX1005CEE+T incorporates a variety of analog features, including a high-performance analog-to-digital converter (ADC) that ensures precise measurements, and a digital-to-analog converter (DAC) for accurate output signal generation.
  • Enhanced Processing Capabilities: At the heart of the device lies a powerful microcontroller core that can handle complex algorithms and processing tasks, making it ideal for embedded systems that require advanced computations.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX1005CEE+T is optimized for low-power operations, thereby extending battery life in portable devices and reducing power costs in stationary applications.
  • Flexible Communication Interfaces: The product supports multiple communication protocols, including I2C, SPI, and UART, which allows for easy integration with other components and systems.
  • Compact Form Factor: The MAX1005CEE+T is available in a compact package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the MAX1005CEE+T makes it suitable for a diverse range of applications, including:

  • Industrial control systems
  • Portable medical devices
  • Automotive electronics
  • Battery-powered devices
  • Data acquisition systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1005CEE+T is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. Whether you are developing consumer electronics or industrial machinery, the MAX1005CEE+T offers the precision, efficiency, and durability needed for your project.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess