EN
  • EN
  • DE

MAX-GMSL-RMII#

Part No MAX-GMSL-RMII#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT / Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Supplied Contents Board(s)
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1348548-MAX-GMSL-RMII#
Ultra Librarian 3D Model Ultra Librarian MAX-GMSL-RMII# CAD Model

Description

Maxim Integrated's MAX-GMSL-RMII#: High-Performance Automotive Data Serializer

The MAX-GMSL-RMII# from Maxim Integrated is a cutting-edge solution designed to meet the demanding data transmission needs of modern automotive applications. This robust serializer is part of Maxim's GMSL (Gigabit Multimedia Serial Link) series, which is renowned for its ability to transmit high-speed data over long and potentially noisy cables, making it ideal for in-vehicle data communication networks.

With its RMII (Reduced Media Independent Interface) compatibility, the MAX-GMSL-RMII# ensures seamless integration with automotive Ethernet-based devices, providing a versatile interface for a variety of multimedia applications such as advanced driver-assistance systems (ADAS), infotainment, and rear-view cameras.

One of the key features of the MAX-GMSL-RMII# is its support for high bandwidth data transmission, enabling the transfer of uncompressed video, audio, and control data with exceptional integrity. This is particularly important in safety-critical automotive systems where real-time data is crucial. The device employs sophisticated techniques to minimize electromagnetic interference (EMI), which is essential in the dense electronic environments found in modern vehicles.

The serializer is designed with robustness in mind, featuring built-in fault tolerance and diagnostic capabilities that ensure reliable operation under various conditions. Its ability to operate over a wide temperature range makes it suitable for deployment in harsh automotive environments.

The compact form factor of the MAX-GMSL-RMII# allows for easy integration into space-constrained automotive applications. Maxim Integrated's commitment to automotive quality standards is evident in this product, which is built to meet the stringent requirements of the industry, including ASIL (Automotive Safety Integrity Level) compliance for safety-relevant systems.

In summary, the MAX-GMSL-RMII# from Maxim Integrated is an advanced serializer solution that offers high-speed data transmission, EMI resistance, and robust operation for automotive applications. Its compatibility with automotive Ethernet and multimedia systems makes it an essential component for the next generation of connected vehicles.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess