EN
  • EN
  • DE

LM4051AEM3-1.2+T

Part No LM4051AEM3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 50ppm/°C Precision Micropower Shunt Voltage References with Multiple Reverse Breakdown Voltages
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.225V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199656-LM4051AEM3-1.2+T
Manufacturer Homepage www.maxim-ic.com
Family Name LM4051
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051AEM3-1.2+T CAD Model

Description

The LM4051AEM3-1.2+T from Maxim Integrated is a high-precision shunt voltage reference that offers a fixed voltage of 1.2V with an impressive accuracy. This device is designed for applications requiring a stable reference voltage with low power consumption and high accuracy over the entire operating temperature range.

The LM4051AEM3-1.2+T operates as a shunt regulator, which allows it to set a stable voltage reference over a wide range of operating conditions and currents. This flexibility makes it an ideal choice for battery-powered and portable devices, where power efficiency is critical. Its low dynamic impedance and good temperature stability contribute to a reliable performance in a variety of challenging environments.

This voltage reference is provided in a small SOT-23 package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable function in both commercial and industrial temperature ranges. The LM4051AEM3-1.2+T features a minimum operating current of 60μA and a maximum of 12mA, providing a broad operating current range that enhances its compatibility with other components in a circuit.

The device's precision of ±0.2% (A grade) at 25°C and ±1% over the full temperature range makes it an excellent choice for precision applications, including A/D and D/A converters, portable instrumentation, and power supplies. Its low output noise and stable operation make it a suitable reference for precision analog circuits.

Maxim Integrated's commitment to quality is evident in the LM4051AEM3-1.2+T, which is designed to meet the stringent requirements of high-performance electronic systems. Whether used in consumer electronics, automotive systems, or industrial equipment, this precision voltage reference ensures accurate and consistent performance, making it a reliable component for any sensitive electronic application.

Key Features:

  • Fixed 1.2V Output Voltage
  • High Accuracy: ±0.2% at 25°C
  • Wide Operating Current Range: 60μA to 12mA
  • Low Dynamic Impedance
  • Small SOT-23 Package
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess