EN
  • EN
  • DE

LM4041DIX3-1.2+T

Part No LM4041DIX3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SC70 / V-Ref Precision 1.225V 12mA 3-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 779143-LM4041DIX3-1.2+T
Popularity Medium
Supply and Demand Status Limited
Family Name LM4041
Introduction Date April 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LM4041DIX3-1.2+T CAD Model

Description

Maxim Integrated LM4041DIX3-1.2+T Precision Voltage Reference

The LM4041DIX3-1.2+T from Maxim Integrated is a high-precision shunt voltage reference that provides a fixed voltage of 1.2V. Designed to maintain stability over a wide range of operating conditions, this voltage reference is an ideal choice for precision data conversion and regulation applications where consistent voltage is crucial.

Key Features

  • Output Voltage: The device offers a precise output voltage of 1.2 volts, ensuring reliable performance for critical applications.
  • High Accuracy: With an initial accuracy of ±0.1%, the LM4041DIX3-1.2+T provides excellent precision for demanding designs.
  • Low Temperature Coefficient: Its low temperature coefficient ensures minimal deviation in output voltage over temperature variations, enhancing the stability of the system.
  • Wide Operating Current Range: The device operates over a broad current range, from 45µA to 10mA, offering flexibility across different applications.
  • Stable with Capacitive Loads: The LM4041DIX3-1.2+T is designed to remain stable with capacitive loads, making it robust for various circuit configurations.
  • Small Package Size: The compact SOT-23 package allows for efficient use of board space in space-constrained applications.

Applications

The LM4041DIX3-1.2+T is suitable for a variety of applications, including but not limited to:

  • Precision data systems
  • Battery-powered equipment
  • Portable instrumentation
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Power supplies

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the LM4041DIX3-1.2+T is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability. Whether for precision measurement equipment or reliable power management solutions, the LM4041DIX3-1.2+T is a versatile component that can enhance the accuracy and efficiency of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess