EN
  • EN
  • DE

LM4041AEM3-1.2+T

Part No LM4041AEM3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054342-LM4041AEM3-1.2+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041AEM3-1.2+T CAD Model

Description

Maxim Integrated LM4041AEM3-1.2+T Precision Micropower Shunt Voltage Reference

The LM4041AEM3-1.2+T is a high-precision shunt voltage reference from Maxim Integrated, offering a fixed voltage of 1.2V with an impressive accuracy and stability. This component is designed to operate as a low-voltage reference in various applications, including portable battery-powered devices, power supplies, and precision data conversion systems, among others.

Key Features:

  • Output Voltage: Precisely set at 1.2V, this voltage reference provides a stable output which is critical for system accuracy.
  • High Accuracy: The device boasts an initial accuracy of ±0.1% (max) and remains highly accurate over its entire operating temperature range.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C (max), the LM4041AEM3-1.2+T ensures stable performance across a wide temperature range.
  • Wide Operating Current: It operates over a broad current range from 60µA to 12mA, offering flexibility in various circuit designs.
  • Low Dynamic Impedance: A low output impedance of 0.6Ω (max) allows for better regulation during load changes.
  • Compact Package: The device comes in a small SOT-23 package, ideal for space-constrained applications.

Applications:

  • Portable, battery-powered equipment
  • Power supplies and power supply monitors
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics

The LM4041AEM3-1.2+T from Maxim Integrated is a robust and reliable voltage reference that ensures precision and stability for critical applications where voltage accuracy is paramount. Its small form factor, combined with its high performance, makes it an excellent choice for designers looking to optimize their power management and signal conditioning systems without compromising on space or performance.

With its easy integration into a wide range of electronic systems, the LM4041AEM3-1.2+T is an essential component for engineers who require a precise reference voltage in their designs. Maxim Integrated's commitment to quality and performance reflects in this product, making it a smart choice for your next project.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess